ifm electronic gmbh Inductive sensor IS5063

Description
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable Two-wire technology phase-out article Discontinuation date: 03/31/2026 Alternative articles: IS5026 Product comparison: IS5063 / IS5026 When selecting an alternative article and accessories please note that technical data may differ!
Description
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable Two-wire technology phase-out article Discontinuation date: 03/31/2026 Alternative articles: IS5026 Product comparison: IS5063 / IS5026 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IS5063 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IS5063
Inductive sensor IS5063
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable Two-wire technology phase-out article Discontinuation date: 03/31/2026 Alternative articles: IS5026 Product comparison: IS5063 / IS5026 When selecting an alternative article and accessories please note that technical data may differ!
  • Particularly space-saving rectangular housing
  • For use where space is restricted
  • Very high switching frequency
  • Output function normally open / normally closed programmable
  • Two-wire technology

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IS5026 Product comparison: IS5063 / IS5026 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IS5063
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 0.0787 inch (2 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
CDS12 10000 Potentiometer -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Linear Potentiometer
Measurement Range 394 inch (10000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Inductive Sensor - 45165387 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details