ifm electronic gmbh Inductive sensor IM5135

Description
Correction factor 1: Constant sensing range on all metals Long sensing range for use in conveying Complementary output function NO/NC Five positions of the sensing face selectable Corner LEDs clearly visible in any mounted position
Request a Quote
Description
Correction factor 1: Constant sensing range on all metals Long sensing range for use in conveying Complementary output function NO/NC Five positions of the sensing face selectable Corner LEDs clearly visible in any mounted position
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IM5135 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IM5135
Inductive sensor IM5135
Correction factor 1: Constant sensing range on all metals Long sensing range for use in conveying Complementary output function NO/NC Five positions of the sensing face selectable Corner LEDs clearly visible in any mounted position
  • Correction factor 1: Constant sensing range on all metals
  • Long sensing range for use in conveying
  • Complementary output function NO/NC
  • Five positions of the sensing face selectable
  • Corner LEDs clearly visible in any mounted position
Supplier's Site
Inductive sensor - IM5135 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IM5135
Inductive sensor IM5135
Correction factor K=1: Constant sensing range on all metals Long sensing range for use in conveying Complementary output function NO/NC Five selectable positions of the sensing face Corner LEDs clearly visible in any mounted position From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Correction factor K=1: Constant sensing range on all metals
  • Long sensing range for use in conveying
  • Complementary output function NO/NC
  • Five selectable positions of the sensing face
  • Corner LEDs clearly visible in any mounted position

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IM5135 IM5135
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 1.57 inch (40 mm) 1.57 inch (40 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16443-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details