From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors |
| Product Number | IS5005 | IS5005 |
| Product Name | Inductive sensor | Inductive sensor |
| Sensor Technology | Inductive Linear Position Sensor/Switch | Inductive Linear Position Sensor/Switch |
| Body Shape | Rectangular | Rectangular |
| Measurement Range | 0.0787 inch (2 mm) | 0.0787 inch (2 mm) |
| Operating Temperature | 32 to 122 F (0.0 to 50 C) | 32 to 122 F (0.0 to 50 C) |
| Power Requirements | DC Powered | DC Powered |