ifm electronic gmbh Inductive sensor IQ2014

Description
Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design Wide operating temperature range
Request a Quote
Description
Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design Wide operating temperature range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IQ2014 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IQ2014
Inductive sensor IQ2014
Correction factor 1: Constant sensing range on all metals Very high switching frequency Long sensing range for high uptime Particularly space-saving design Wide operating temperature range
  • Correction factor 1: Constant sensing range on all metals
  • Very high switching frequency
  • Long sensing range for high uptime
  • Particularly space-saving design
  • Wide operating temperature range
Supplier's Site
Inductive sensor - IQ2014 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IQ2014
Inductive sensor IQ2014
Correction factor K=1: Constant sensing range on all metals Very high switching frequency Long sensing range minimizes physical damage Space-saving design Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Correction factor K=1: Constant sensing range on all metals
  • Very high switching frequency
  • Long sensing range minimizes physical damage
  • Space-saving design
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IQ2014 IQ2014
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-166 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details