ifm electronic gmbh Inductive sensor IL5026

Description
Particularly compact rectangular design For use where space is restricted Space-saving connection technology Clearly visible indication of the switching status Very high switching frequency
Description
Particularly compact rectangular design For use where space is restricted Space-saving connection technology Clearly visible indication of the switching status Very high switching frequency

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IL5026 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IL5026
Inductive sensor IL5026
Particularly compact rectangular design For use where space is restricted Space-saving connection technology Clearly visible indication of the switching status Very high switching frequency
  • Particularly compact rectangular design
  • For use where space is restricted
  • Space-saving connection technology
  • Clearly visible indication of the switching status
  • Very high switching frequency
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IL5026
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 0.0787 inch (2 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 030311020000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details