ifm electronic gmbh Inductive sensor IS5071

Description
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Long sensing range for high uptime With space-saving M8 connector
Request a Quote
Description
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Long sensing range for high uptime With space-saving M8 connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IS5071 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IS5071
Inductive sensor IS5071
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Long sensing range for high uptime With space-saving M8 connector
  • Particularly space-saving rectangular housing
  • For use where space is restricted
  • Very high switching frequency
  • Long sensing range for high uptime
  • With space-saving M8 connector
Supplier's Site
Inductive sensor - IS5071 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IS5071
Inductive sensor IS5071
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Long sensing range minimizes physical damage With space-saving M8 connector From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly space-saving rectangular housing
  • For use where space is restricted
  • Very high switching frequency
  • Long sensing range minimizes physical damage
  • With space-saving M8 connector

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IS5071 IS5071
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.1575 inch (4 mm) 0.1575 inch (4 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0545 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details