ifm electronic gmbh Inductive sensor IS5044

Description
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable With space-saving M8 connector
Request a Quote
Description
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable With space-saving M8 connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IS5044 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IS5044
Inductive sensor IS5044
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable With space-saving M8 connector
  • Particularly space-saving rectangular housing
  • For use where space is restricted
  • Very high switching frequency
  • Output function normally open / normally closed programmable
  • With space-saving M8 connector
Supplier's Site
Inductive sensor - IS5044 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IS5044
Inductive sensor IS5044
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable With space-saving M8 connector From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly space-saving rectangular housing
  • For use where space is restricted
  • Very high switching frequency
  • Output function normally open / normally closed programmable
  • With space-saving M8 connector

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IS5044 IS5044
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details