ifm electronic gmbh Inductive sensor IS5101

Description
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Space-saving connection technology phase-out article Discontinuation date: 03/31/2026 Alternative articles: IS5001 Product comparison: IS5101 / IS5001 When selecting an alternative article and accessories please note that technical data may differ!
Description
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Space-saving connection technology phase-out article Discontinuation date: 03/31/2026 Alternative articles: IS5001 Product comparison: IS5101 / IS5001 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IS5101 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IS5101
Inductive sensor IS5101
Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Space-saving connection technology phase-out article Discontinuation date: 03/31/2026 Alternative articles: IS5001 Product comparison: IS5101 / IS5001 When selecting an alternative article and accessories please note that technical data may differ!
  • Particularly space-saving rectangular housing
  • For use where space is restricted
  • Very high switching frequency
  • Wide operating temperature range
  • Space-saving connection technology

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IS5001 Product comparison: IS5101 / IS5001 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IS5101
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 0.0787 inch (2 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details