ifm electronic gmbh Inductive sensor IM0013

Description
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Large operating voltage range
Request a Quote
Description
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Large operating voltage range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IM0013 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IM0013
Inductive sensor IM0013
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Large operating voltage range
  • Long sensing range for use in conveying
  • With combined AC/DC output and two-wire technology
  • Output function normally open / normally closed programmable
  • Robust housing for use in harsh industrial environments
  • Large operating voltage range
Supplier's Site
Inductive sensor - IM0013 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IM0013
Inductive sensor IM0013
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Large operating voltage range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Long sensing range for use in conveying
  • With combined AC/DC output and two-wire technology
  • Output function normally open / normally closed programmable
  • Robust housing for use in harsh industrial environments
  • Large operating voltage range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IM0013 IM0013
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.7874 inch (20 mm) 0.7874 inch (20 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0530 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details