ifm electronic gmbh position sensor for valve actuators MVQ201

Description
Reduced wiring due to direct control of the control valve Self-diagnostics regarding wear, blockages or deposits for preventive maintenance End position setting with just one click for quick set-up LED flash mode for a fast visual localisation of the sensor User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet
Description
Reduced wiring due to direct control of the control valve Self-diagnostics regarding wear, blockages or deposits for preventive maintenance End position setting with just one click for quick set-up LED flash mode for a fast visual localisation of the sensor User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
position sensor for valve actuators - MVQ201 - ifm electronic gmbh
Essen, Germany
position sensor for valve actuators
MVQ201
position sensor for valve actuators MVQ201
Reduced wiring due to direct control of the control valve Self-diagnostics regarding wear, blockages or deposits for preventive maintenance End position setting with just one click for quick set-up LED flash mode for a fast visual localisation of the sensor User-friendly communication and parameterisation via IO-Link
  • Reduced wiring due to direct control of the control valve
  • Self-diagnostics regarding wear, blockages or deposits for preventive maintenance
  • End position setting with just one click for quick set-up
  • LED flash mode for a fast visual localisation of the sensor
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Position sensor for valve actuators - MVQ201 - ifm efector inc.
Malvern, PA, United States
Position sensor for valve actuators
MVQ201
Position sensor for valve actuators MVQ201
Reduced wiring due to direct triggering of the control valve Self-diagnostics regarding wear, blockages or deposits for preventive maintenance End position setting with just one click for quick set-up LED flash mode for a fast visual localization of the sensor User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reduced wiring due to direct triggering of the control valve
  • Self-diagnostics regarding wear, blockages or deposits for preventive maintenance
  • End position setting with just one click for quick set-up
  • LED flash mode for a fast visual localization of the sensor
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Angle, Linear Position Measuring - 2330-MVQ201-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
2330-MVQ201-ND
Angle, Linear Position Measuring 2330-MVQ201-ND
VALVE POSITION SENSOR,2XNO/NC IN

VALVE POSITION SENSOR,2XNO/NC IN

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number MVQ201 MVQ201 2330-MVQ201-ND
Product Name position sensor for valve actuators Position sensor for valve actuators Angle, Linear Position Measuring
Body Shape Rectangular Rectangular
Accuracy 1 % 1 %
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Output Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Rod Type - TEX Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details
Linear Position Sensors - LVDT/LVIT - 015312343000-M - TE Connectivity
Specs
Measurement Range 0.0250 inch (0.6350 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 392 F (-55 to 200 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details