ifm electronic gmbh Capacitive NAMUR sensor KX5004

Description
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits High mechanical stability thanks to robust metal housing
Request a Quote
Description
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits High mechanical stability thanks to robust metal housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive NAMUR sensor - KX5004 - ifm electronic gmbh
Essen, Germany
Capacitive NAMUR sensor
KX5004
Capacitive NAMUR sensor KX5004
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits High mechanical stability thanks to robust metal housing
  • For applications in hazardous areas
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status by LED
  • For connection to intrinsically safe circuits
  • High mechanical stability thanks to robust metal housing
Supplier's Site
Capacitive NAMUR sensor - KX5004 - ifm efector inc.
Malvern, PA, United States
Capacitive NAMUR sensor
KX5004
Capacitive NAMUR sensor KX5004
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits Robust metal housing for high mechanical stability From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For applications in hazardous areas
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status by LED
  • For connection to intrinsically safe circuits
  • Robust metal housing for high mechanical stability

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number KX5004 KX5004
Product Name Capacitive NAMUR sensor Capacitive NAMUR sensor
Sensor Technology Capacitive Linear Position Sensor Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm) 0.5906 inch (15 mm)
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560967-001 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details