ifm electronic gmbh Inductive sensor IM5037

Description
Long sensing range for use in conveying Output function normally open / normally closed programmable Two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable
Request a Quote Datasheet
Description
Long sensing range for use in conveying Output function normally open / normally closed programmable Two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IM5037 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IM5037
Inductive sensor IM5037
Long sensing range for use in conveying Output function normally open / normally closed programmable Two-wire technology Robust housing for use in harsh industrial environments Five positions of the sensing face selectable
  • Long sensing range for use in conveying
  • Output function normally open / normally closed programmable
  • Two-wire technology
  • Robust housing for use in harsh industrial environments
  • Five positions of the sensing face selectable
Supplier's Site
Inductive sensor - IM5037 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IM5037
Inductive sensor IM5037
Long sensing range for use in conveying Output function normally open / normally closed programmable Two-wire technology Robust housing for use in harsh industrial environments Five selectable positions of the sensing face From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Long sensing range for use in conveying
  • Output function normally open / normally closed programmable
  • Two-wire technology
  • Robust housing for use in harsh industrial environments
  • Five selectable positions of the sensing face

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Inductive sensor ifm efector IM5037 - IME2015BFRKG -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IM5037 - IME2015BFRKG
Inductive sensor ifm efector IM5037 - IME2015BFRKG
The rectangular inductive sensor IM5037 - IME2015BFRKG from ifm operates with a supply voltage of 10-56 V DC. Thanks to its design, the inductive sensor IM5037 - IME2015BFRKG is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 15 mm sensing range, flush installation,, the inductive sensor IM5037 - IME2015BFRKG is the optimum proximity switch for many applications in conveying. The NC or NO output function can be selected via a wire bridge on the unit.

The rectangular inductive sensor IM5037 - IME2015BFRKG from ifm operates with a supply voltage of 10-56 V DC. Thanks to its design, the inductive sensor IM5037 - IME2015BFRKG is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 15 mm sensing range, flush installation,, the inductive sensor IM5037 - IME2015BFRKG is the optimum proximity switch for many applications in conveying. The NC or NO output function can be selected via a wire bridge on the unit.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number IM5037 IM5037
Product Name Inductive sensor Inductive sensor Inductive sensor ifm efector IM5037 - IME2015BFRKG
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular Rectangular
Measurement Range 0.5906 inch (15 mm) 0.5906 inch (15 mm) 0.7874 inch (20 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16443-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details