ifm electronic gmbh Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Absolute position traceability even when unpowered Direct output of the values via CANopen interface Particularly small housing for use where space is restricted Coated stainless steel cables reduce maintenance
Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage range
Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage range With polarisation filter
Compact housing for use where space is restricted Programmable light-on/dark-on mode Intuitive setting of the sensitivity via potentiometer For use at short range LED display to check switching status and...
Compact housing for use where space is restricted Programmable light-on/dark-on mode Intuitive setting of the sensitivity via potentiometer Very long range LED display to check switching status and operation
Compact housing for use where space is restricted Programmable light-on/dark-on mode Intuitive setting of the sensitivity via potentiometer With polarisation filter LED display to check switching status and operation
Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded / not reached Particularly small housing for use where space is restricted Coated stainless steel cables...
For use at short range Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Operation as three-wire or two-wire possible Long sensing range for high uptime With optical...
Very long range Compact housing for use where space is restricted Clearly visible indication of the switching status Large operating voltage range
Very long range Compact housing for use where space is restricted High protection rating for the requirements of harsh industrial environments Large operating voltage range
Very long range Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage range
Very long range Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer

<< Prev