ifm electronic gmbh cylinder sensor with IO-Link MK5803

Description
suitable for common C-slots of various manufacturers End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterisation via IO-Link Monitoring of critical pneumatic cylinders via switching cycles counter Fast fault localisation thanks to extensive diagnostic functions
Request a Quote
Description
suitable for common C-slots of various manufacturers End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterisation via IO-Link Monitoring of critical pneumatic cylinders via switching cycles counter Fast fault localisation thanks to extensive diagnostic functions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cylinder sensor with IO-Link - MK5803 - ifm electronic gmbh
Essen, Germany
cylinder sensor with IO-Link
MK5803
cylinder sensor with IO-Link MK5803
suitable for common C-slots of various manufacturers End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterisation via IO-Link Monitoring of critical pneumatic cylinders via switching cycles counter Fast fault localisation thanks to extensive diagnostic functions
  • suitable for common C-slots of various manufacturers
  • End position setting aid with second LED
  • Inline quality monitoring with 50 mm detection range
  • User-friendly communication and parameterisation via IO-Link
  • Monitoring of critical pneumatic cylinders via switching cycles counter
  • Fast fault localisation thanks to extensive diagnostic functions
Supplier's Site
cylinder sensor with IO-Link - MK5803 - ifm efector inc.
Malvern, PA, United States
cylinder sensor with IO-Link
MK5803
cylinder sensor with IO-Link MK5803
suitable for common C-slots of various manufacturers End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterization via IO-Link Monitoring of critical pneumatic cylinders via switching cycles counter Fast fault localization thanks to extensive diagnostic functions From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • suitable for common C-slots of various manufacturers
  • End position setting aid with second LED
  • Inline quality monitoring with 50 mm detection range
  • User-friendly communication and parameterization via IO-Link
  • Monitoring of critical pneumatic cylinders via switching cycles counter
  • Fast fault localization thanks to extensive diagnostic functions

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number MK5803 MK5803
Product Name cylinder sensor with IO-Link cylinder sensor with IO-Link
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Measurement Range 1.97 inch (50 mm) 1.97 inch (50 mm)
Repeatability 7.87 mils (200 µm) 7.87 mils (200 µm)
Resolution 0.0100 mm (3.94E-4 inches) 0.0100 mm (3.94E-4 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Encoder modules - P11159-201AS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details