ifm electronic gmbh cylinder sensor with IO-Link MK5801

Description
suitable for common C-slots of various manufacturers End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterisation via IO-Link Monitoring of critical pneumatic cylinders via switching cycles counter Fast fault localisation thanks to extensive diagnostic functions
Request a Quote
Description
suitable for common C-slots of various manufacturers End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterisation via IO-Link Monitoring of critical pneumatic cylinders via switching cycles counter Fast fault localisation thanks to extensive diagnostic functions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cylinder sensor with IO-Link - MK5801 - ifm electronic gmbh
Essen, Germany
cylinder sensor with IO-Link
MK5801
cylinder sensor with IO-Link MK5801
suitable for common C-slots of various manufacturers End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterisation via IO-Link Monitoring of critical pneumatic cylinders via switching cycles counter Fast fault localisation thanks to extensive diagnostic functions
  • suitable for common C-slots of various manufacturers
  • End position setting aid with second LED
  • Inline quality monitoring with 50 mm detection range
  • User-friendly communication and parameterisation via IO-Link
  • Monitoring of critical pneumatic cylinders via switching cycles counter
  • Fast fault localisation thanks to extensive diagnostic functions
Supplier's Site
cylinder sensor with IO-Link - MK5801 - ifm efector inc.
Malvern, PA, United States
cylinder sensor with IO-Link
MK5801
cylinder sensor with IO-Link MK5801
suitable for common C-slots of various manufacturers End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterization via IO-Link Monitoring of critical pneumatic cylinders via switching cycles counter Fast fault localization thanks to extensive diagnostic functions From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • suitable for common C-slots of various manufacturers
  • End position setting aid with second LED
  • Inline quality monitoring with 50 mm detection range
  • User-friendly communication and parameterization via IO-Link
  • Monitoring of critical pneumatic cylinders via switching cycles counter
  • Fast fault localization thanks to extensive diagnostic functions

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number MK5801 MK5801
Product Name cylinder sensor with IO-Link cylinder sensor with IO-Link
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Measurement Range 1.97 inch (50 mm) 1.97 inch (50 mm)
Repeatability 7.87 mils (200 µm) 7.87 mils (200 µm)
Resolution 0.0100 mm (3.94E-4 inches) 0.0100 mm (3.94E-4 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details