ifm electronic gmbh T-slot cylinder sensor with reed contact MR0102

Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief With combined AC/DC output and two-wire technology Very high switching frequency
Request a Quote
Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief With combined AC/DC output and two-wire technology Very high switching frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
T-slot cylinder sensor with reed contact - MR0102 - ifm electronic gmbh
Essen, Germany
T-slot cylinder sensor with reed contact
MR0102
T-slot cylinder sensor with reed contact MR0102
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief With combined AC/DC output and two-wire technology Very high switching frequency
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Moulded cable ensuring very good strain relief
  • With combined AC/DC output and two-wire technology
  • Very high switching frequency
Supplier's Site
T-slot cylinder sensor with reed contact - MR0102 - ifm efector inc.
Malvern, PA, United States
T-slot cylinder sensor with reed contact
MR0102
T-slot cylinder sensor with reed contact MR0102
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief With combined AC/DC output and two-wire technology Very high switching frequency Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Molded cable provides very good strain relief
  • With combined AC/DC output and two-wire technology
  • Very high switching frequency

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
T-slot cylinder sensor ifm efector MR0102 -  - Automation24, Inc.
King of Prussia, PA, United States
T-slot cylinder sensor ifm efector MR0102
T-slot cylinder sensor ifm efector MR0102
The MR0102 T-slot cylinder sensor from ifm electronic with reed contact has a normally open contact as output signal. The 2-wire PNP/NPN connection technology, the practical self-locking fixture and the cable strain relief allow quick and safe installation. This is ensured by the high protection rating of IP67. The sensor can be used in a wide temperature range from -25-70 ° C. The flush mounted sensor is connected by means of a 0.3 m PUR cable with M8 connector (rotatable). The MR0102 T-slot cylinder sensor is used for the detection of cylinder positions in packaging or handling technology, piston position detection, position monitoring on cylinders.

The MR0102 T-slot cylinder sensor from ifm electronic with reed contact has a normally open contact as output signal. The 2-wire PNP/NPN connection technology, the practical self-locking fixture and the cable strain relief allow quick and safe installation. This is ensured by the high protection rating of IP67. The sensor can be used in a wide temperature range from -25-70 ° C. The flush mounted sensor is connected by means of a 0.3 m PUR cable with M8 connector (rotatable). The MR0102 T-slot cylinder sensor is used for the detection of cylinder positions in packaging or handling technology, piston position detection, position monitoring on cylinders.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number MR0102 MR0102
Product Name T-slot cylinder sensor with reed contact T-slot cylinder sensor with reed contact T-slot cylinder sensor ifm efector MR0102
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Repeatability -7.87 to 7.87 mils (-200 to 200 µm) -7.87 to 7.87 mils (-200 to 200 µm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered AC Powered; DC Powered
Output Switched / Alarm Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15453-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details