ifm electronic gmbh T-slot cylinder sensor MK5215

Description
With suppression of extraneous fields for use in welding applications Connector with non-stick coating PTFE protective tube to prevent damage by weld splatter Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot
Request a Quote
Description
With suppression of extraneous fields for use in welding applications Connector with non-stick coating PTFE protective tube to prevent damage by weld splatter Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
T-slot cylinder sensor - MK5215 - ifm electronic gmbh
Essen, Germany
T-slot cylinder sensor
MK5215
T-slot cylinder sensor MK5215
With suppression of extraneous fields for use in welding applications Connector with non-stick coating PTFE protective tube to prevent damage by weld splatter Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot
  • With suppression of extraneous fields for use in welding applications
  • Connector with non-stick coating
  • PTFE protective tube to prevent damage by weld splatter
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
Supplier's Site
T-slot cylinder sensor - MK5215 - ifm efector inc.
Malvern, PA, United States
T-slot cylinder sensor
MK5215
T-slot cylinder sensor MK5215
With suppression of extraneous fields for use in welding applications Connector with non-stick coating PTFE protective tube to prevent damage by weld splatter Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • With suppression of extraneous fields for use in welding applications
  • Connector with non-stick coating
  • PTFE protective tube to prevent damage by weld splatter
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number MK5215 MK5215
Product Name T-slot cylinder sensor T-slot cylinder sensor
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm) 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered DC Powered
Output Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Angle, Linear Position Measuring - 02160023-000-ND - DigiKey
Specs
Operating Temperature -0.4000 to 131 F (-18 to 55 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details