ifm electronic gmbh Inductive sensor IM5119

Description
Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Five positions of the sensing face selectable Long sensing range for use in conveying Correction factor 1: Constant sensing range on all metals
Request a Quote
Description
Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Five positions of the sensing face selectable Long sensing range for use in conveying Correction factor 1: Constant sensing range on all metals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IM5119 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IM5119
Inductive sensor IM5119
Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Five positions of the sensing face selectable Long sensing range for use in conveying Correction factor 1: Constant sensing range on all metals
  • Magnetic-field immune for welding applications
  • Resistant to weld slag thanks to non-stick coating
  • Five positions of the sensing face selectable
  • Long sensing range for use in conveying
  • Correction factor 1: Constant sensing range on all metals
Supplier's Site
Inductive sensor - IM5119 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IM5119
Inductive sensor IM5119
Magnetic-field immune for welding applications Weld slag resistant coating Five selectable positions of the sensing face Long sensing range for use in conveying Correction factor K=1: Constant sensing range on all metals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Magnetic-field immune for welding applications
  • Weld slag resistant coating
  • Five selectable positions of the sensing face
  • Long sensing range for use in conveying
  • Correction factor K=1: Constant sensing range on all metals

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IM5119 IM5119
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.7874 inch (20 mm) 0.7874 inch (20 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Inductive Sensor - 88333864 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Position transmitter - SDAS-MHS-M40-1L-PNLK-PN-E-0.3-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Repeatability 7.87 mils (200 µm)
Sampling Frequency 0.1250 kHz
View Details
2 suppliers