ifm electronic gmbh Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Clearly visible indication of the switching status Robust housing for use in harsh industrial environments Ready for operation immediately thanks to fixed setting Extensive range of fixing components
Colour-independent distance measurement even of very flat or reflective objects Compact light spot for precise detection even at longer distances Extremely reliable background suppression Installation within seconds, space-saving design Easy...
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Long range LED display to check the operating status
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function With...
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode Long range LED display to check operation, switching status and...
Compact housing for use where space is restricted Robust stainless steel housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function...
Compact light spot for precise detection even at longer distances Extremely reliable background suppression Installation within seconds, space-saving design
Compact light spot for precise detection even at longer distances Extremely reliable background suppression Installation within seconds, space-saving design User-friendly communication and parameterisation via IO-Link
Excellent price/performance ratio Very long range Precise background suppression Robust stainless steel design for use in harsh industrial environments Extensive range of system components for easy and secure mounting
Excellent price/performance ratio Very long range Robust stainless steel design for use in harsh industrial environments Extensive range of system components for easy and secure mounting
For applications in hazardous areas Robust housing with stainless steel protective bracket Precise background suppression Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode
For applications in hazardous areas Robust housing with stainless steel protective bracket Very long range Clearly visible indication of the readiness for operation Extensive range of fixing components
For applications in hazardous areas Robust housing with stainless steel protective bracket Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display...
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode With very...
Intuitive setting of the sensitivity via pushbutton LED display to check switching status and function With combined AC/DC output stage Robust housing for use in harsh industrial environments
Long range Clearly visible indication of the switching status Robust housing for use in harsh industrial environments Ready for operation immediately thanks to fixed setting Extensive range of fixing components...
Long range Intuitive setting of the sensitivity via pushbutton LED display to check switching status and function With combined AC/DC output stage Robust housing for use in harsh industrial environments...
Particularly compact housing for use in robotics, assembly and handling technology Precise background suppression Intuitive setting of sensitivity and output function LED display to check operation, switching status and function...
Particularly compact housing for use in robotics, assembly and handling technology Precise background suppression Simple alignment due to visible red light Intuitive setting of sensitivity and output function Easy mounting...
Particularly compact housing for use in robotics, assembly and handling technology Very long range LED display to check operation, switching status and function Intuitive setting of sensitivity and output function...
Particularly compact housing for use in robotics, assembly and handling technology Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Easy mounting...
Particularly compact housing for use where space is restricted Intuitive setting of the range via potentiometer Complementary output function NO/NC
Particularly compact housing for use where space is restricted Intuitive setting of the range via potentiometer User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio
Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Particularly interference-immune background suppression even with strongly reflecting backgrounds Excellent price/performance ratio User-friendly communication...
Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Particularly interference-immune background suppression even...
Particularly compact housing for use where space is restricted Precise background suppression Simple alignment due to visible red light Intuitive setting of sensitivity and output function Fast mounting by means...
Particularly compact housing for use where space is restricted Precise background suppression Simple alignment due to visible red light Ready for operation immediately thanks to fixed setting Fast mounting by...
Particularly compact housing for use where space is restricted Ready for operation immediately thanks to fixed setting For applications in robotics, assembly and handling technology Particularly interference-immune background suppression even...
Particularly compact housing for use where space is restricted Very long range independent of the object colour Excellent price/performance ratio Clearly visible LED for indicating the readiness for operation
Particularly compact housing for use where space is restricted Very long range independent of the object colour Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on...
Particularly compact housing for use where space is restricted Very long range Emission of invisible infrared light Easy mounting by clipping onto a mounting base
Particularly compact housing for use where space is restricted Very long range Intuitive setting of sensitivity and output function Easy mounting by clipping onto a mounting base LED display to...
Particularly compact housing for use where space is restricted Very long range Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel...
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Easy mounting by clipping onto a mounting base
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Fast mounting by means of mounting holes with robust stainless steel...
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Easy mounting by clipping...
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Fast mounting by means...
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light LED display to check operation, switching status and function Easy mounting...
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Ready for operation immediately thanks to fixed setting Fast mounting by...
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Robust stainless steel sleeves in the fixing holes
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Precise detection of very small, very flat or highly reflective components...
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small...
Particularly space-saving design with light emission on the side For use where space is restricted Ready for operation immediately thanks to fixed setting Robust housing for use in harsh industrial...
Particularly space-saving design with light emission on the side For use where space is restricted Ready for operation immediately thanks to fixed setting Simple alignment due to visible red light...
Precise background suppression Excellent price/performance ratio Compact rectangular design Reliable transmission of the distance as linearised process value via IO-Link
Precise background suppression Ready for operation immediately thanks to fixed setting Programmable light-on/dark-on mode Wide range of fixing components for quick and easy mounting LED display to check operation, switching...
Programmable light-on/dark-on mode With terminal chamber that can be rotated by 90° Large operating voltage range Very long range phase-out article Discontinuation date: 03/31/2026 Alternative articles: OI5003 Product comparison: OI5005...
Reliable detection of glass, film, PET bottles and transparent packaging Automatic switch point adjustment in case of soiling High switching frequency for fast processes Simple alignment due to visible red...
Reliable detection of glass, film, PET bottles and transparent packaging High switching frequency for fast processes Simple alignment due to visible red light Extensive range of fixing components
Reliable detection of glass, film, PET bottles and transparent packaging Very long range Intuitive setting of sensitivity and output function High switching frequency for fast processes Simple alignment due to...
Robust housing for use in harsh industrial environments Programmable light-on/dark-on mode Very long range Sensitivity adjustable via teach buttons User-friendly communication and parameterisation via IO-Link
Robust metal housing for use in harsh industrial environments Long range LED display to check the operating status
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Programmable light-on/dark-on mode Intuitive setting of the sensitivity...
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Ready for operation immediately thanks to fixed setting...
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Very long range Ready for operation immediately thanks to fixed setting...
Robust rectangular stainless steel housing with M18 thread on the side Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of the food and beverage...
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via potentiometer Wide range of fixing components for quick and easy mounting...
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via pushbutton Extensive range of fixing components
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via pushbutton Programmable light-on/dark-on mode LED display to check operation, switching status...
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via pushbutton Programmable light-on/dark-on mode Wide range of fixing components for quick...
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Wide range of fixing components for quick and easy mounting Excellent price/performance ratio
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Wide range of fixing components for quick and...
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of the sensitivity via potentiometer Wide range of fixing components for quick and easy mounting...
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of the sensitivity via pushbutton Wide range of fixing components for quick and easy mounting...
Robust stainless steel housing for use in harsh industrial environments Very long range Ready for operation immediately thanks to fixed setting Wide range of fixing components for quick and easy...
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Intuitive setting...
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Particularly interference-immune...
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Very long...
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting...
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Particularly interference-immune...
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Ready for...
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long...
Very long range For use in conveying and materials handling Intuitive setting of the sensitivity via potentiometer Excellent price/performance ratio Low-cost alternative to units with metal housing
Very long range For use in conveying and materials handling Ready for operation immediately thanks to fixed setting Excellent price/performance ratio Low-cost alternative to units with metal housing
Very long range Intuitive setting of sensitivity and duration of switching delay Programmable light-on/dark-on mode With function check output to signal soiling or maladjustment LED display to check operation, switching...
Very long range Intuitive setting of the sensitivity via potentiometer With AS-i interface phase-out article Discontinuation date: 03/31/2026
Very long range Intuitive setting of the sensitivity via pushbutton LED display to check switching status and function With combined AC/DC output stage Robust housing for use in harsh industrial...
Very long range Intuitive setting of the sensitivity Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments LED display to check operation, switching status and function
Very long range Large AC/DC operating voltage range Robust housing for use in harsh industrial environments LED display to check the operating status
Very long range Precise background suppression Intuitive setting of the sensitivity via potentiometer Robust housing for use in harsh industrial environments Excellent price/performance ratio
Very long range Precise background suppression Sensitivity adjustable via teach buttons Robust housing for use in harsh industrial environments Programmable light-on/dark-on mode
Very long range Precise background suppression Sensitivity adjustable via teach buttons Robust housing for use in harsh industrial environments With green LED (readiness for operation)
Very long range Programmable light-on/dark-on mode via pushbutton With combined AC/DC output and relay output LED display to check operation, switching status and function Robust housing for use in harsh...
Very long range Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer
Very long range Programmable light-on/dark-on mode With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer
Very long range Programmable light-on/dark-on mode With connector that can be rotated by 90° Intuitive setting of the sensitivity via potentiometer
Very long range Robust housing for use in harsh industrial environments
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the readiness for operation Excellent price/performance ratio With connection cable
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the readiness for operation Excellent price/performance ratio With connection cable phase-out article Discontinuation date: 03/31/2026...
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the readiness for operation Excellent price/performance ratio With connector that can be rotated by 270°
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the switching status Excellent price/performance ratio With connector that can be rotated by 270°
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the switching status Excellent price/performance ratio With connector that can be rotated by 90°
Very long range Robust housing for use in harsh industrial environments Complementary output function NO/NC Excellent price/performance ratio With connector that can be rotated by 270°
Very long range Robust housing for use in harsh industrial environments Emission of invisible infrared light LED display to check the operating status
Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With connection cable
Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With connector that can be rotated by 270°
Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With green LED (readiness for operation)
Very long range Simple alignment due to visible laser light spot Extensive range of fixing components Robust housing for use in harsh industrial environments User-friendly communication and parameterisation via IO-Link...
Very long range With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer
Very long range With combined AC/DC output stage Large AC/DC operating voltage range Robust housing for use in harsh industrial environments LED display to check the operating status
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range Optional connection possibility for fibre optics
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range Simple alignment due to visible red light
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode With combined AC/DC output and two-wire technology
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode With combined AC/DC output and two-wire technology Optional connection possibility for fibre optics

<< Prev Next >>