ifm electronic gmbh Inductive NAMUR sensor NI5012

Description
For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: NI5002 Product comparison: NI5012 / NI5002 When selecting an alternative article and accessories please note that technical data may differ!
Description
For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: NI5002 Product comparison: NI5012 / NI5002 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive NAMUR sensor - NI5012 - ifm electronic gmbh
Essen, Germany
Inductive NAMUR sensor
NI5012
Inductive NAMUR sensor NI5012
For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: NI5002 Product comparison: NI5012 / NI5002 When selecting an alternative article and accessories please note that technical data may differ!
  • For applications in hazardous areas
  • For connection to intrinsically safe circuits
  • Particularly short housing for use where space is restricted
  • Wide operating temperature range
  • Robust metal housing for use in harsh industrial environments

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: NI5002 Product comparison: NI5012 / NI5002 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number NI5012
Product Name Inductive NAMUR sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3937 inch (10 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CD115 Analog Draw Wire -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 118 inch (3000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details