ifm electronic gmbh Cylinder sensor with GMR cell MK5311

Description
Patented mounting method with screw for stable position and strain relief Space-saving cable with M8 connector
Request a Quote Datasheet
Description
Patented mounting method with screw for stable position and strain relief Space-saving cable with M8 connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylinder sensor with GMR cell - MK5311 - ifm electronic gmbh
Essen, Germany
Cylinder sensor with GMR cell
MK5311
Cylinder sensor with GMR cell MK5311
Patented mounting method with screw for stable position and strain relief Space-saving cable with M8 connector
  • Patented mounting method with screw for stable position and strain relief
  • Space-saving cable with M8 connector
Supplier's Site
Cylinder sensor with GMR cell - MK5311 - ifm efector inc.
Malvern, PA, United States
Cylinder sensor with GMR cell
MK5311
Cylinder sensor with GMR cell MK5311
Patented mounting method with screw for stable position and strain relief Space-saving cable with M8 connector View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Patented mounting method with screw for stable position and strain relief
  • Space-saving cable with M8 connector

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
C-slot cylinder sensor ifm efector MK5311 - MKC3028BBPKG/G/0.3M/ZH/ASR -  - Automation24, Inc.
King of Prussia, PA, United States
C-slot cylinder sensor ifm efector MK5311 - MKC3028BBPKG/G/0.3M/ZH/ASR
C-slot cylinder sensor ifm efector MK5311 - MKC3028BBPKG/G/0.3M/ZH/ASR
The MK5311 - MKC3028BBPKG/G/0.3M/ ZH/ASR C-slot cylinder sensor from ifm with GMR cell has a response sensitivity of 2.8 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67. The sensor is connected via a 0.3 m PUR cable with M8 connector (rotatable). The MK5311 - MKC3028BBPKG/G/0.3M/ ZH/ASR C-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

The MK5311 - MKC3028BBPKG/G/0.3M/ZH/ASR C-slot cylinder sensor from ifm with GMR cell has a response sensitivity of 2.8 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67. The sensor is connected via a 0.3 m PUR cable with M8 connector (rotatable). The MK5311 - MKC3028BBPKG/G/0.3M/ZH/ASR C-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number MK5311 MK5311
Product Name Cylinder sensor with GMR cell Cylinder sensor with GMR cell C-slot cylinder sensor ifm efector MK5311 - MKC3028BBPKG/G/0.3M/ZH/ASR
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm) 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered DC Powered DC Powered
Output Switched / Alarm Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1386-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16443-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details