ifm electronic gmbh 3D Photoelectric Sensor for mobile applications O3M171

Description
Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement Compact and robust housing Very long range up to 35 m
Request a Quote
Description
Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement Compact and robust housing Very long range up to 35 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3D Photoelectric Sensor for mobile applications - O3M171 - ifm electronic gmbh
Essen, Germany
3D Photoelectric Sensor for mobile applications
O3M171
3D Photoelectric Sensor for mobile applications O3M171
Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement Compact and robust housing Very long range up to 35 m
  • Reliable 3D detection of scenes and objects
  • Suited for use in mobile machines
  • Reliable distance measurement due to time-of-flight measurement
  • Compact and robust housing
  • Very long range up to 35 m
Supplier's Site
3D Photoelectric Sensor for mobile applications - O3M171 - ifm efector inc.
Malvern, PA, United States
3D Photoelectric Sensor for mobile applications
O3M171
3D Photoelectric Sensor for mobile applications O3M171
Reliable 3D detection of scenes and objects Suited for use in mobile machines Reliable distance measurement due to time-of-flight measurement Compact and robust housing Long range up to 35 m Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable 3D detection of scenes and objects
  • Suited for use in mobile machines
  • Reliable distance measurement due to time-of-flight measurement
  • Compact and robust housing
  • Long range up to 35 m

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number O3M171 O3M171
Product Name 3D Photoelectric Sensor for mobile applications 3D Photoelectric Sensor for mobile applications
Sensor Technology Time of Flight Optical Position Sensor; Optical Linear Encoder Time of Flight Optical Position Sensor; Optical Linear Encoder
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Height 5.66 inch (144 mm) 5.66 inch (144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Beam Position Detector, 9-mm sensor - CONEX-PSD9 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
linear-sensors - LD0-CAA1B-1212-5G30-PRM - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 197 inch (5000 mm)
Accuracy 0.0200 %
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details