ifm electronic gmbh Inductive sensor IN5393

Description
Particularly space-saving rectangular housing For use where space is restricted With space-saving M8 connector Very high switching frequency Wide operating temperature range
Description
Particularly space-saving rectangular housing For use where space is restricted With space-saving M8 connector Very high switching frequency Wide operating temperature range

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IN5393 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IN5393
Inductive sensor IN5393
Particularly space-saving rectangular housing For use where space is restricted With space-saving M8 connector Very high switching frequency Wide operating temperature range
  • Particularly space-saving rectangular housing
  • For use where space is restricted
  • With space-saving M8 connector
  • Very high switching frequency
  • Wide operating temperature range
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IN5393
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 0.1575 inch (4 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details