ifm electronic gmbh Inductive sensor IW5064

Description
Particularly flat rectangular design For use where space is restricted Space-saving M8 connector Long sensing range for high uptime Very high switching frequency
Request a Quote
Description
Particularly flat rectangular design For use where space is restricted Space-saving M8 connector Long sensing range for high uptime Very high switching frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IW5064 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IW5064
Inductive sensor IW5064
Particularly flat rectangular design For use where space is restricted Space-saving M8 connector Long sensing range for high uptime Very high switching frequency
  • Particularly flat rectangular design
  • For use where space is restricted
  • Space-saving M8 connector
  • Long sensing range for high uptime
  • Very high switching frequency
Supplier's Site
Inductive sensor - IW5064 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IW5064
Inductive sensor IW5064
Particularly flat rectangular design For use where space is restricted Space-saving M8 connector Long sensing range minimizes physical damage Very high switching frequency From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly flat rectangular design
  • For use where space is restricted
  • Space-saving M8 connector
  • Long sensing range minimizes physical damage
  • Very high switching frequency

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IW5064 IW5064
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560967-001 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details