ifm electronic gmbh T-slot cylinder sensor MK5208

Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Exact position detection thanks to very small hysteresis Very high switching frequency
Request a Quote
Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Exact position detection thanks to very small hysteresis Very high switching frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
T-slot cylinder sensor - MK5208 - ifm electronic gmbh
Essen, Germany
T-slot cylinder sensor
MK5208
T-slot cylinder sensor MK5208
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Exact position detection thanks to very small hysteresis Very high switching frequency
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Moulded cable ensuring very good strain relief
  • Exact position detection thanks to very small hysteresis
  • Very high switching frequency
Supplier's Site
T-slot cylinder sensor - MK5208 - ifm efector inc.
Malvern, PA, United States
T-slot cylinder sensor
MK5208
T-slot cylinder sensor MK5208
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief Small hysteresis for exact switch point detection Very high switching frequency Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Molded cable provides very good strain relief
  • Small hysteresis for exact switch point detection
  • Very high switching frequency

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number MK5208 MK5208
Product Name T-slot cylinder sensor T-slot cylinder sensor
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm) 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered DC Powered
Output Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02520001-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details