ifm electronic gmbh Inductive sensor IM513A

Description
For applications in hazardous areas Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Complementary output function NO/NC
Request a Quote
Description
For applications in hazardous areas Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Complementary output function NO/NC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IM513A - ifm electronic gmbh
Essen, Germany
Inductive sensor
IM513A
Inductive sensor IM513A
For applications in hazardous areas Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five positions of the sensing face selectable Complementary output function NO/NC
  • For applications in hazardous areas
  • Long sensing range for use in conveying
  • Robust housing for use in harsh industrial environments
  • Five positions of the sensing face selectable
  • Complementary output function NO/NC
Supplier's Site
Inductive sensor - IM513A - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IM513A
Inductive sensor IM513A
For applications in hazardous areas Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five selectable positions of the sensing face Complementary output function NO/NC From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For applications in hazardous areas
  • Long sensing range for use in conveying
  • Robust housing for use in harsh industrial environments
  • Five selectable positions of the sensing face
  • Complementary output function NO/NC

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IM513A IM513A
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 1.18 inch (30 mm) 1.18 inch (30 mm)
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Transducers (Linear Variable Differential Transformer) - 223-02563392-000-ND - DigiKey
Specs
Sensor Technology LVDT Linear Position Sensor
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details