ifm electronic gmbh T-slot cylinder sensor MK5157

Description
High protection rating for the requirements of the food and beverage industry Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Exact position detection thanks to very small hysteresis Wide operating temperature range
Request a Quote Datasheet
Description
High protection rating for the requirements of the food and beverage industry Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Exact position detection thanks to very small hysteresis Wide operating temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-slot cylinder sensor - MK5157 - ifm electronic gmbh
Essen, Germany
T-slot cylinder sensor
MK5157
T-slot cylinder sensor MK5157
High protection rating for the requirements of the food and beverage industry Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Exact position detection thanks to very small hysteresis Wide operating temperature range
  • High protection rating for the requirements of the food and beverage industry
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Exact position detection thanks to very small hysteresis
  • Wide operating temperature range
Supplier's Site
T-slot cylinder sensor - MK5157 - ifm efector inc.
Malvern, PA, United States
T-slot cylinder sensor
MK5157
T-slot cylinder sensor MK5157
High protection rating for the food and beverage industry Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Small hysteresis for exact switch point detection Wide operating temperature range Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High protection rating for the food and beverage industry
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Small hysteresis for exact switch point detection
  • Wide operating temperature range

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
T-slot cylinder sensor ifm efector MK5157 - MKT3020BBPKG/A/0.3M/-H/US -  - Automation24, Inc.
King of Prussia, PA, United States
T-slot cylinder sensor ifm efector MK5157 - MKT3020BBPKG/A/0.3M/-H/US
T-slot cylinder sensor ifm efector MK5157 - MKT3020BBPKG/A/0.3M/-H/US
The MK5157 - MKT3020BBPKG/A/0.3M/ -H/US T-slot cylinder sensor from ifm with AMR cell has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67/IP69K. The sensor is connected via a 0.3 m PVC cable with stainless steel M12 connector (rotatable). The MK5157 - MKT3020BBPKG/A/0.3M/ -H/US T-slot cylinder sensor can be used in washdown and harsh applications.

The MK5157 - MKT3020BBPKG/A/0.3M/-H/US T-slot cylinder sensor from ifm with AMR cell has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signal is a normally open contact. The 3-wire connection technology, the convenient retention clip and the strain relief enable quick and secure mounting. This is ensured by the high protection rating IP65/IP67/IP69K. The sensor is connected via a 0.3 m PVC cable with stainless steel M12 connector (rotatable). The MK5157 - MKT3020BBPKG/A/0.3M/-H/US T-slot cylinder sensor can be used in washdown and harsh applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number MK5157 MK5157
Product Name T-slot cylinder sensor T-slot cylinder sensor T-slot cylinder sensor ifm efector MK5157 - MKT3020BBPKG/A/0.3M/-H/US
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm) 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered DC Powered DC Powered
Output Switched / Alarm Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560981-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details