ifm electronic gmbh C-slot cylinder sensor MK5354

Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching status With protective PTFE cable tube resistant to welding sparks phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5310 Product comparison: MK5354 / MK5310 When selecting an alternative article and accessories please note that technical data may differ!
Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching status With protective PTFE cable tube resistant to welding sparks phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5310 Product comparison: MK5354 / MK5310 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
C-slot cylinder sensor - MK5354 - ifm electronic gmbh
Essen, Germany
C-slot cylinder sensor
MK5354
C-slot cylinder sensor MK5354
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching status With protective PTFE cable tube resistant to welding sparks phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5310 Product comparison: MK5354 / MK5310 When selecting an alternative article and accessories please note that technical data may differ!
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Moulded cable ensuring very good strain relief
  • Clearly visible indication of the switching status
  • With protective PTFE cable tube resistant to welding sparks

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: MK5310 Product comparison: MK5354 / MK5310 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number MK5354
Product Name C-slot cylinder sensor
Repeatability 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered
Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details