ifm electronic gmbh C-slot cylinder sensor MK5306

Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching status Short housing for installation in short-stroke cylinders and small grippers phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5308 Product comparison: MK5306 / MK5308 When selecting an alternative article and accessories please note that technical data may differ!
Description
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching status Short housing for installation in short-stroke cylinders and small grippers phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5308 Product comparison: MK5306 / MK5308 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
C-slot cylinder sensor - MK5306 - ifm electronic gmbh
Essen, Germany
C-slot cylinder sensor
MK5306
C-slot cylinder sensor MK5306
Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Moulded cable ensuring very good strain relief Clearly visible indication of the switching status Short housing for installation in short-stroke cylinders and small grippers phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5308 Product comparison: MK5306 / MK5308 When selecting an alternative article and accessories please note that technical data may differ!
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
  • Moulded cable ensuring very good strain relief
  • Clearly visible indication of the switching status
  • Short housing for installation in short-stroke cylinders and small grippers

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: MK5308 Product comparison: MK5306 / MK5308 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number MK5306
Product Name C-slot cylinder sensor
Sensor Technology Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered
Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1252-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15454-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details