ifm electronic gmbh Inductive NAMUR sensor NT5001

Description
For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Very high switching frequency Robust metal housing for use in harsh industrial environments
Request a Quote
Description
For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Very high switching frequency Robust metal housing for use in harsh industrial environments
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive NAMUR sensor - NT5001 - ifm electronic gmbh
Essen, Germany
Inductive NAMUR sensor
NT5001
Inductive NAMUR sensor NT5001
For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Very high switching frequency Robust metal housing for use in harsh industrial environments
  • For applications in hazardous areas
  • For connection to intrinsically safe circuits
  • Particularly short housing for use where space is restricted
  • Very high switching frequency
  • Robust metal housing for use in harsh industrial environments
Supplier's Site
Inductive NAMUR sensor - NT5001 - ifm efector inc.
Malvern, PA, United States
Inductive NAMUR sensor
NT5001
Inductive NAMUR sensor NT5001
For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Very high switching frequency Robust metal housing for use in harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For applications in hazardous areas
  • For connection to intrinsically safe circuits
  • Particularly short housing for use where space is restricted
  • Very high switching frequency
  • Robust metal housing for use in harsh industrial environments

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number NT5001 NT5001
Product Name Inductive NAMUR sensor Inductive NAMUR sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical Cylindrical
Measurement Range 0.0394 inch (1 mm) 0.0394 inch (1 mm)
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Transducers (Linear Variable Differential Transformer) - 223-02291279-000-CN-ND - DigiKey
Specs
Sensor Technology LVDT Linear Position Sensor
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details