ifm electronic gmbh Inductive sensor IL5021

Description
Particularly compact rectangular design For use where space is restricted With robust M8 connector Clearly visible indication of the switching status Very high switching frequency
Request a Quote
Description
Particularly compact rectangular design For use where space is restricted With robust M8 connector Clearly visible indication of the switching status Very high switching frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IL5021 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IL5021
Inductive sensor IL5021
Particularly compact rectangular design For use where space is restricted With robust M8 connector Clearly visible indication of the switching status Very high switching frequency
  • Particularly compact rectangular design
  • For use where space is restricted
  • With robust M8 connector
  • Clearly visible indication of the switching status
  • Very high switching frequency
Supplier's Site
Inductive sensor - IL5021 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IL5021
Inductive sensor IL5021
Particularly compact rectangular design For use where space is restricted With robust M8 connector Clearly visible indication of the switching status Very high switching frequency From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly compact rectangular design
  • For use where space is restricted
  • With robust M8 connector
  • Clearly visible indication of the switching status
  • Very high switching frequency

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IL5021 IL5021
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.0984 inch (2.5 mm) 0.0984 inch (2.5 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details