ifm electronic gmbh Cylinder sensor with GMR cell MK5361

Description
Patented mounting method with screw for stable position and strain relief With PUR cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5312 Product comparison: MK5361 / MK5312 When selecting an alternative article and accessories please note that technical data may differ!
Description
Patented mounting method with screw for stable position and strain relief With PUR cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5312 Product comparison: MK5361 / MK5312 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Cylinder sensor with GMR cell - MK5361 - ifm electronic gmbh
Essen, Germany
Cylinder sensor with GMR cell
MK5361
Cylinder sensor with GMR cell MK5361
Patented mounting method with screw for stable position and strain relief With PUR cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: MK5312 Product comparison: MK5361 / MK5312 When selecting an alternative article and accessories please note that technical data may differ!
  • Patented mounting method with screw for stable position and strain relief
  • With PUR cable

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: MK5312 Product comparison: MK5361 / MK5312 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number MK5361
Product Name Cylinder sensor with GMR cell
Sensor Technology Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered
Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16443-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details