ifm electronic gmbh C-slot cylinder sensor MK5351

Description
Exact position detection thanks to very small hysteresis For exact switch point detection on short-stroke cylinders Very high switching frequency Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot
Request a Quote Datasheet
Description
Exact position detection thanks to very small hysteresis For exact switch point detection on short-stroke cylinders Very high switching frequency Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-slot cylinder sensor - MK5351 - ifm electronic gmbh
Essen, Germany
C-slot cylinder sensor
MK5351
C-slot cylinder sensor MK5351
Exact position detection thanks to very small hysteresis For exact switch point detection on short-stroke cylinders Very high switching frequency Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot
  • Exact position detection thanks to very small hysteresis
  • For exact switch point detection on short-stroke cylinders
  • Very high switching frequency
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot
Supplier's Site
C-slot cylinder sensor - MK5351 - ifm efector inc.
Malvern, PA, United States
C-slot cylinder sensor
MK5351
C-slot cylinder sensor MK5351
Small hysteresis for exact switch point detection For exact switch point detection on short-stroke cylinders Very high switching frequency Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Small hysteresis for exact switch point detection
  • For exact switch point detection on short-stroke cylinders
  • Very high switching frequency
  • Self-locking fixture for quick mounting and easy adjustment
  • Easy fit 'drop from the top' into a slot

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
C-slot cylinder sensor ifm efector MK5351 - MKC3020BBPKG/A/0.3/ZH/US/2X -  - Automation24, Inc.
King of Prussia, PA, United States
C-slot cylinder sensor ifm efector MK5351 - MKC3020BBPKG/A/0.3/ZH/US/2X
C-slot cylinder sensor ifm efector MK5351 - MKC3020BBPKG/A/0.3/ZH/US/2X
The MK5351 - MKC3020BBPKG/A/0.3/Z H/US/2X Dual C-slot cylinder sensor from ifm with AMR cells has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signals are normally open, and supply multi-position feedback. The 4-wire connection technology and M12 connector enables quick and secure mounting and makes this suitable for most cylinder applications. This is ensured by the high protection rating of IP65/IP67. The sensors are connected via a 0.3 m PVC cable with M12 connector (rotatable). The MK5351 - MKC3020BBPKG/A/0.3/Z H/US/2X C-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

The MK5351 - MKC3020BBPKG/A/0.3/ZH/US/2X Dual C-slot cylinder sensor from ifm with AMR cells has a response sensitivity of 2.0 mT at a travel speed of >10 m/s. The cylinder sensors output signals are normally open, and supply multi-position feedback. The 4-wire connection technology and M12 connector enables quick and secure mounting and makes this suitable for most cylinder applications. This is ensured by the high protection rating of IP65/IP67. The sensors are connected via a 0.3 m PVC cable with M12 connector (rotatable). The MK5351 - MKC3020BBPKG/A/0.3/ZH/US/2X C-slot cylinder sensor can be used in packaging, handling machines and in special purpose machine building.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number MK5351 MK5351
Product Name C-slot cylinder sensor C-slot cylinder sensor C-slot cylinder sensor ifm efector MK5351 - MKC3020BBPKG/A/0.3/ZH/US/2X
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Repeatability 7.87 mils (200 µm) 7.87 mils (200 µm)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered DC Powered DC Powered
Output Switched / Alarm Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0536 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details