ifm electronic gmbh Inductive sensor IZ5055

Description
Particularly short housing with only 4 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency
Description
Particularly short housing with only 4 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IZ5055 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IZ5055
Inductive sensor IZ5055
Particularly short housing with only 4 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency
  • Particularly short housing with only 4 mm diameter
  • For use where space is restricted
  • Space-saving connection technology
  • Robust stainless steel housing for use in harsh industrial environments
  • Very high switching frequency
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IZ5055
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15452-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details