ifm electronic gmbh Inductive NAMUR sensor NM500A

Description
For applications in hazardous areas For connection to intrinsically safe circuits Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five positions of the sensing face selectable
Request a Quote
Description
For applications in hazardous areas For connection to intrinsically safe circuits Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five positions of the sensing face selectable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive NAMUR sensor - NM500A - ifm electronic gmbh
Essen, Germany
Inductive NAMUR sensor
NM500A
Inductive NAMUR sensor NM500A
For applications in hazardous areas For connection to intrinsically safe circuits Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five positions of the sensing face selectable
  • For applications in hazardous areas
  • For connection to intrinsically safe circuits
  • Long sensing range for use in conveying
  • Robust housing for use in harsh industrial environments
  • Five positions of the sensing face selectable
Supplier's Site
Inductive NAMUR sensor - NM500A - ifm efector inc.
Malvern, PA, United States
Inductive NAMUR sensor
NM500A
Inductive NAMUR sensor NM500A
For applications in hazardous areas Robust housing for use in harsh industrial environments Long sensing range for use in conveying Five selectable positions of the sensing face For connection to intrinsically safe circuits From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For applications in hazardous areas
  • Robust housing for use in harsh industrial environments
  • Long sensing range for use in conveying
  • Five selectable positions of the sensing face
  • For connection to intrinsically safe circuits

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number NM500A NM500A
Product Name Inductive NAMUR sensor Inductive NAMUR sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.7874 inch (20 mm) 0.7874 inch (20 mm)
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details