RECOM Power, Inc. DC DC Converters RP10-243.3SA/N

Description
Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-243.3SA/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-243.3SA/N-ND
DC DC Converters RP10-243.3SA/N-ND
Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 3A 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power - 79Y0278 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power
79Y0278
Dc/dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power 79Y0278
DC/DC CONVERTER, 3.3V, 3A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC/DC CONVERTER, 3.3V, 3A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-243.3SA/N-ND 79Y0278
Product Name DC DC Converters Dc/dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Voltage Inverter - 66711735 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type DC/AC Inverter
AC Output Voltage 460.0 volts
View Details
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details