RECOM Power, Inc. DC DC Converters RP12-11024DAR/N

Description
Isolated Module DC DC Converter 2 Output 24V -24V 250mA, 250mA 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V -24V 250mA, 250mA 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP12-11024DAR/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP12-11024DAR/N-ND
DC DC Converters RP12-11024DAR/N-ND
Isolated Module DC DC Converter 2 Output 24V -24V 250mA, 250mA 36V - 160V Input

Isolated Module DC DC Converter 2 Output 24V -24V 250mA, 250mA 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Recom Power - 97AC7019 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Recom Power
97AC7019
Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Recom Power 97AC7019
DC-DC CONVERTER, 2 O/P, 12W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-24V; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 12W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-24V; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP12-11024DAR/N-ND 97AC7019
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-120-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details