RECOM Power, Inc. DC DC Converters RP10-4812SEW

Description
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1252-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1252-ND
DC DC Converters 945-1252-ND
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input

Buy Now Datasheet
DC DC Converters - 1486-RP10-4812SEW-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-RP10-4812SEW-CHP
DC DC Converters 1486-RP10-4812SEW-CHP
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power - 87X1243 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power
87X1243
Dc-Dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power 87X1243
DC-DC CONVERTER, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RP10-4812SEW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP10-4812SEW
Power Supplies - Board Mount - DC DC Converters RP10-4812SEW
DC DC CONVERTER 12V 10W

DC DC CONVERTER 12V 10W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1252-ND 87X1243 RP10-4812SEW
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
DC Output Current 0.8300 amps 0.8300 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details