RECOM Power, Inc. DC DC Converters RP12-11012DAR/XC

Description
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP12-11012DAR/XC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP12-11012DAR/XC-ND
DC DC Converters RP12-11012DAR/XC-ND
Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 36V - 160V Input

Isolated Module DC DC Converter 2 Output 12V -12V 500mA, 500mA 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Recom Power - 97AC7009 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Recom Power
97AC7009
Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Recom Power 97AC7009
DC-DC CONVERTER, 2 O/P, 12W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-12V; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 12W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-12V; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP12-11012DAR/XC-ND 97AC7009
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 592404 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details