RECOM Power, Inc. DC DC Converters RP120Q-11005SRW/P-HC

Description
Isolated Module DC DC Converter 1 Output 5V 24A 40V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 24A 40V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP120Q-11005SRW/P-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP120Q-11005SRW/P-HC-ND
DC DC Converters RP120Q-11005SRW/P-HC-ND
Isolated Module DC DC Converter 1 Output 5V 24A 40V - 160V Input

Isolated Module DC DC Converter 1 Output 5V 24A 40V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 24A; Output Power Max Recom Power - 01AC3258 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 24A; Output Power Max Recom Power
01AC3258
Dc-Dc Converter, 5V, 24A; Output Power Max Recom Power 01AC3258
DC-DC CONVERTER, 5V, 24A; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 24A; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP120Q-11005SRW/P-HC-ND 01AC3258
Product Name DC DC Converters Dc-Dc Converter, 5V, 24A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 24 amps 24 amps
DC Input Voltage 40.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details