RECOM Power, Inc. DC DC Converters RP10-2415SAW/N

Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-2415SAW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-2415SAW/N-ND
DC DC Converters RP10-2415SAW/N-ND
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power - 79Y0269 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power
79Y0269
Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power 79Y0269
DC/DC CONVERTER, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-2415SAW/N-ND 79Y0269
Product Name DC DC Converters Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 81 C (-40 to 178 F)
DC Output Current 0.6700 amps 0.6700 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details