RECOM Power, Inc. DC DC Converters RP120Q-4815SRW/P

Description
Isolated Module DC DC Converter 1 Output 15V 8A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 8A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP120Q-4815SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP120Q-4815SRW/P-ND
DC DC Converters RP120Q-4815SRW/P-ND
Isolated Module DC DC Converter 1 Output 15V 8A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 8A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 8A; Output Power Max Recom Power - 01AC3305 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 8A; Output Power Max Recom Power
01AC3305
Dc-Dc Converter, 15V, 8A; Output Power Max Recom Power 01AC3305
DC-DC CONVERTER, 15V, 8A; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 8A; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP120Q-4815SRW/P-ND 01AC3305
Product Name DC DC Converters Dc-Dc Converter, 15V, 8A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 105117515 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 36.0 to 75.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227785 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details