RECOM Power, Inc. DC DC Converters RP10-4812SA/N

Description
Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-4812SA/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-4812SA/N-ND
DC DC Converters RP10-4812SA/N-ND
Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power - 79Y0302 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power
79Y0302
Dc/dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power 79Y0302
DC/DC CONVERTER, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-4812SA/N-ND 79Y0302
Product Name DC DC Converters Dc/dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.8300 amps 0.8300 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details