RECOM Power, Inc. DC DC Converters RP10-483.3SA/XC

Description
Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-483.3SA/XC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-483.3SA/XC-ND
DC DC Converters RP10-483.3SA/XC-ND
Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 3.3V, 0.83A; Power Supply Approvals Recom Power - 84Y3733 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 3.3V, 0.83A; Power Supply Approvals Recom Power
84Y3733
Dc/dc Converter, 3.3V, 0.83A; Power Supply Approvals Recom Power 84Y3733
DC/DC CONVERTER, 3.3V, 0.83A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 3.3V, 0.83A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-483.3SA/XC-ND 84Y3733
Product Name DC DC Converters Dc/dc Converter, 3.3V, 0.83A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 2 amps 3 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6-12-V-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details