RECOM Power, Inc. DC DC Converters RP12-11012SAR/N

Description
Isolated Module DC DC Converter 1 Output 12V 1A 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1A 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP12-11012SAR/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP12-11012SAR/N-ND
DC DC Converters RP12-11012SAR/N-ND
Isolated Module DC DC Converter 1 Output 12V 1A 36V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 1A 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Recom Power - 97AC7010 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Recom Power
97AC7010
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Recom Power 97AC7010
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP12-11012SAR/N-ND 97AC7010
Product Name DC DC Converters Dc-Dc Converter, 12V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227796 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details