RECOM Power, Inc. DC DC Converters RP12-11024SAR/N

Description
Isolated Module DC DC Converter 1 Output 24V 500mA 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 500mA 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP12-11024SAR/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP12-11024SAR/N-ND
DC DC Converters RP12-11024SAR/N-ND
Isolated Module DC DC Converter 1 Output 24V 500mA 36V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 500mA 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Recom Power - 97AC7022 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Recom Power
97AC7022
Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Recom Power 97AC7022
DC-DC CONVERTER, 24V, 0.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP12-11024SAR/N-ND 97AC7022
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data