The DC/DC Converter from Recom Power, part number 79Y0306, provides a regulated output of 12V at a maximum current of 0.83A, delivering up to 10W of power. It features a wide input voltage range of 9-36VDC and offers high efficiency, reaching up to 91%. The converter is designed with built-in Class B EMC filters and includes protections against short circuits, overcurrent, and overvoltage. It operates without requiring a minimum load and has a compact size of 1"x1", making it suitable for applications where space is limited. The device is UL certified and offers 1.6kVDC isolation, ensuring safe operation in various environments. The output voltage can be trimmed within a +/-10% range, providing flexibility for specific application needs.
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input
DC/DC CONVERTER, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RP10-4812SAW/P-ND | 79Y0306 |
| Product Name | DC DC Converters | Dc/dc Converter, 12V, 0.83A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 81 C (-40 to 178 F) | |
| DC Output Current | 0.8300 amps | 0.8300 amps |
| DC Input Voltage | 18.0 to 75.0 volts |