RECOM Power, Inc. DC DC Converters RP-1212S

Description
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1254-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1254-ND
DC DC Converters 945-1254-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power - 63X9677 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power
63X9677
Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power 63X9677
DC-DC CONVERTER, MEDICAL, 12V, 0.084A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.084A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
DC/DC-CONVERTER, 12V/12V, SINGLE OUTPUT, 1 WATT, ISOLATION 5,2KVDC, SIP 7, UL - 70052006 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC-CONVERTER, 12V/12V, SINGLE OUTPUT, 1 WATT, ISOLATION 5,2KVDC, SIP 7, UL
70052006
DC/DC-CONVERTER, 12V/12V, SINGLE OUTPUT, 1 WATT, ISOLATION 5,2KVDC, SIP 7, UL 70052006
Description RP series converters have very high isolation, making them suitable for IGBT driver and medical applications. Features Pot-Core Transformer — Separate Windings High 5.2 kVDC Isolation in Compact Size Optional Continuous Short Circuit Protected Pin Compatible with RH and RK Series Approved for Medical Applications UL and EN Safety Approvals Efficiency to 82%

Description
RP series converters have very high isolation, making them suitable for IGBT driver and medical applications.
Features

  • Pot-Core Transformer — Separate Windings
  • High 5.2 kVDC Isolation in Compact Size
  • Optional Continuous Short Circuit Protected
  • Pin Compatible with RH and RK Series
  • Approved for Medical Applications
  • UL and EN Safety Approvals
  • Efficiency to 82%
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - RP-1212S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP-1212S
Power Supplies - Board Mount - DC DC Converters RP-1212S
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1254-ND 63X9677 70052006 RP-1212S
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power DC/DC-CONVERTER, 12V/12V, SINGLE OUTPUT, 1 WATT, ISOLATION 5,2KVDC, SIP 7, UL Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 10.8 to 13.2 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

85W - 120W Harsh Environment Quarter Brick Converters - HQA2W120W150V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details
250W, 300Vdc Input,  Wide Input Range, Dual-output, Industrial Quality DC/DC Converter - DCH 282-F1W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details