RECOM Power, Inc. DC DC Converters RP10-4812DAW/XC

Description
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-4812DAW/XC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-4812DAW/XC-ND
DC DC Converters RP10-4812DAW/XC-ND
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power - 84Y3724 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power
84Y3724
Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power 84Y3724
DC/DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-4812DAW/XC-ND 84Y3724
Product Name DC DC Converters Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 81 C (-40 to 178 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details