RECOM Power, Inc. DC DC Converters RP10-4815DAW/XC

Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-4815DAW/XC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-4815DAW/XC-ND
DC DC Converters RP10-4815DAW/XC-ND
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power - 84Y3728 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power
84Y3728
Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power 84Y3728
DC/DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-4815DAW/XC-ND 84Y3728
Product Name DC DC Converters Dc/dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 81 C (-40 to 178 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / ATX PC Power Supply - fsp350-50sac-19360 - TPS Elektronik GmbH
Specs
DC Output Power 350 watts
View Details
Power Supply - 49394 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details